TE Connectivity Cable Ties 2-603227-0

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ] Product Length : 148 MM  [5.82 INCH ] Product Thickness : 1.1 MM  [.043 INCH ] Product Width : 3.56 MM  [.14 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ] Product Length : 148 MM  [5.82 INCH ] Product Thickness : 1.1 MM  [.043 INCH ] Product Width : 3.56 MM  [.14 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-603227-0 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-603227-0
Cable Ties 2-603227-0
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ] Product Length : 148 MM  [5.82 INCH ] Product Thickness : 1.1 MM  [.043 INCH ] Product Width : 3.56 MM  [.14 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 31.75 MM  [1.25 INCH ]
  • Product Length : 148 MM  [5.82 INCH ]
  • Product Thickness : 1.1 MM  [.043 INCH ]
  • Product Width : 3.56 MM  [.14 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 30
  • Tensile Strength (NEWT) : 133.5
Buy Now Datasheet
Cable Ties and Zip Ties - A113213-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A113213-ND
Cable Ties and Zip Ties A113213-ND
"Standard, Locking Black 1.25"" (31.75mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.25"" (31.75mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 2-603227-0 A113213-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-194 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Cable Ties - 2-160978-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
View Details
Cable Ties - EN3742-288 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details