Panduit Corp. Cable Ties and Zip Ties PLT3S-M55

Description
"Standard, Locking Green, Fluorescent 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Green, Fluorescent 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-22989-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-22989-ND
Cable Ties and Zip Ties 298-22989-ND
"Standard, Locking Green, Fluorescent 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Green, Fluorescent 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 292Mm, Nylon 6.6, 50Lb, Green; Cable Tie Material Panduit - 61AC8014 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 292Mm, Nylon 6.6, 50Lb, Green; Cable Tie Material Panduit
61AC8014
Cable Tie, 292Mm, Nylon 6.6, 50Lb, Green; Cable Tie Material Panduit 61AC8014
CABLE TIE, 292MM, NYLON 6.6, 50LB, GREEN; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Green; Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, 292MM, NYLON 6.6, 50LB, GREEN; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Green; Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-22989-ND 61AC8014
Product Name Cable Ties and Zip Ties Cable Tie, 292Mm, Nylon 6.6, 50Lb, Green; Cable Tie Material Panduit
Color Green, Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Ties - EN3742-254 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details