CAB series cable ties are an inexpensive solution for attaching die cut flange protectors or for general bundling needs.
Variety of sizes and tensile strengths for varying needs.
4" to 48" * 18lb to 175lb tensile strength.
*Tensioning tools are available
*Tensioning tools are available for purchase by phone only. Please contact 1.888.CAPLUGS to order. CAB-200TT is a tensioning tool for use with 18lb.- 50lb. cable ties. CAB-300TT is a tensioning tool for use with 120lb.-175lb. cable ties.
Material: Nylon Standard Color: Natural & UV Black
CAB series cable ties are an inexpensive solution for attaching die cut flange protectors or for general bundling needs.
- Variety of sizes and tensile strengths for varying needs.
- 4" to 48" * 18lb to 175lb tensile strength.
- *Tensioning tools are available
*Tensioning tools are available for purchase by phone only. Please contact 1.888.CAPLUGS to order.
CAB-200TT is a tensioning tool for use with 18lb.- 50lb. cable ties.
CAB-300TT is a tensioning tool for use with 120lb.-175lb. cable ties.
Material: Nylon
Standard Color: Natural & UV Black