Panduit Corp. CABLE TIE, 7.4"L (188MM), STANDARD, HEAT PLT2S-M30

Description
CABLE TIE, 7.4"L (188MM), STANDARD, HEAT
Request a Quote Datasheet
Description
CABLE TIE, 7.4"L (188MM), STANDARD, HEAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, 7.4
Wilmington, MA, United States
CABLE TIE, 7.4"L (188MM), STANDARD, HEAT
PLT2S-M30
CABLE TIE, 7.4"L (188MM), STANDARD, HEAT PLT2S-M30
CABLE TIE, 7.4"L (188MM), STANDARD, HEAT

CABLE TIE, 7.4"L (188MM), STANDARD, HEAT

Buy Now
Cable Ties and Zip Ties - 298-10510-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10510-ND
Cable Ties and Zip Ties 298-10510-ND
"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 96F8056 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F8056
Cable Ties; Cable Tie Material Panduit 96F8056
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLT2S-M30 298-10510-ND 96F8056
Product Name CABLE TIE, 7.4"L (188MM), STANDARD, HEAT Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details