Panduit Corp. Cable Ties and Zip Ties PLT2M-M

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1029-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1029-ND
Cable Ties and Zip Ties 298-1029-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE, 8.0
Wilmington, MA, United States
CABLE TIE, 8.0"L (203MM), MINIATURE, NYLON, NATURAL
PLT2M-M
CABLE TIE, 8.0"L (203MM), MINIATURE, NYLON, NATURAL PLT2M-M
CABLE TIE, 8.0"L (203MM), MINIATURE, NYLON, NATURAL

CABLE TIE, 8.0"L (203MM), MINIATURE, NYLON, NATURAL

Buy Now
CABLE TIE, NYLON 6.6, PAN-TY, 8.0IN, MINIATURE CROSS SECTION - 70044935 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, 8.0IN, MINIATURE CROSS SECTION
70044935
CABLE TIE, NYLON 6.6, PAN-TY, 8.0IN, MINIATURE CROSS SECTION 70044935
CABLE TIE, NYLON 6.6, PAN-TY, 8.0IN, MINIATURE CROSS SECTION

CABLE TIE, NYLON 6.6, PAN-TY, 8.0IN, MINIATURE CROSS SECTION

Supplier's Site
Cable Ties, 203Mm L, Nylon 6.6, 18Lbs, Natural, Pk1000; Cable Tie Material Panduit - 78F587 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 203Mm L, Nylon 6.6, 18Lbs, Natural, Pk1000; Cable Tie Material Panduit
78F587
Cable Ties, 203Mm L, Nylon 6.6, 18Lbs, Natural, Pk1000; Cable Tie Material Panduit 78F587
CABLE TIES, 203MM L, NYLON 6.6, 18LBS, NATURAL, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES, 203MM L, NYLON 6.6, 18LBS, NATURAL, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1029-ND PLT2M-M 70044935 78F587
Product Name Cable Ties and Zip Ties CABLE TIE, 8.0"L (203MM), MINIATURE, NYLON, NATURAL CABLE TIE, NYLON 6.6, PAN-TY, 8.0IN, MINIATURE CROSS SECTION Cable Ties, 203Mm L, Nylon 6.6, 18Lbs, Natural, Pk1000; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details