Panduit Corp. Cable Ties and Zip Ties PLT2I-M10

Description
"Standard, Locking White 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking White 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13868-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13868-ND
Cable Ties and Zip Ties 298-13868-ND
"Standard, Locking White 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking White 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 77C6194 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
77C6194
Cable Ties; Cable Tie Material Panduit 77C6194
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13868-ND 77C6194
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details