Panduit Corp. Cable Ties and Zip Ties PLT2I-C0

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, Black, 203x3.6mm, Pack of 100, is made from nylon 6.6, offering durability and resistance to environmental factors. It has a maximum bundle diameter of 51mm and a minimum loop tensile strength of 40lb, ensuring reliable performance in various applications. The one-piece construction features a multiple locking tooth design, which enhances strength and reliability. This product is UL Listed and RoHS compliant, making it suitable for a wide range of engineering projects. The curved tip design facilitates easy threading and handling, while the fingertip grip prevents slippage during use.

Datasheet Summary
Powered by GS/AI

The Cable Tie, Black, 203x3.6mm, Pack of 100, is made from nylon 6.6, offering durability and resistance to environmental factors. It has a maximum bundle diameter of 51mm and a minimum loop tensile strength of 40lb, ensuring reliable performance in various applications. The one-piece construction features a multiple locking tooth design, which enhances strength and reliability. This product is UL Listed and RoHS compliant, making it suitable for a wide range of engineering projects. The curved tip design facilitates easy threading and handling, while the fingertip grip prevents slippage during use.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1046-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1046-ND
Cable Ties and Zip Ties 298-1046-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties - 8469703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
8469703
Cable Ties 8469703
Panduit PLT2I-C0 Cable Tie

Panduit PLT2I-C0 Cable Tie

Supplier's Site
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 8.0IN - 70043871 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 8.0IN
70043871
CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 8.0IN 70043871
Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Intermediate Cross Section Greater resistance to damage caused by ultraviolet light - indoor or outdoor use Versatile cable ties can be used in countless applications One-piece construction for consistent performance and reliability Lowest threading force of any one-piece cable tie in the industry Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation

Pan-Ty® Weather Resistant Cable Ties - Miniature & Intermediate
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Intermediate Cross Section

  • Greater resistance to damage caused by ultraviolet light - indoor or outdoor use
  • Versatile cable ties can be used in countless applications
  • One-piece construction for consistent performance and reliability
  • Lowest threading force of any one-piece cable tie in the industry
  • Curved tip is easy to pick up from flat surfaces and allows faster initial threading to speed installation
Supplier's Site
Cable Tie, Blk, 203X3.6Mm, Pk100; Cable Tie Material Panduit - 24M6054 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Blk, 203X3.6Mm, Pk100; Cable Tie Material Panduit
24M6054
Cable Tie, Blk, 203X3.6Mm, Pk100; Cable Tie Material Panduit 24M6054
CABLE TIE, BLK, 203X3.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLK, 203X3.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties; Cable Tie Material Panduit - 89F208 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
89F208
Cable Ties; Cable Tie Material Panduit 89F208
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1046-ND 8469703 70043871 24M6054
Product Name Cable Ties and Zip Ties Cable Ties CABLE TIE, NYLON 6.6, PAN-TY, WEATHER RESISTANT; 8.0IN Cable Tie, Blk, 203X3.6Mm, Pk100; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers