Panduit Corp. Cable Tie, 3.9"L (99mm), Weat Miniature, PLT1M-M100

Description
Cable Tie, 3.9"L (99mm), Weat Miniature,
Request a Quote Datasheet
Description
Cable Tie, 3.9"L (99mm), Weat Miniature,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 3.9
Wilmington, MA, United States
Cable Tie, 3.9"L (99mm), Weat Miniature,
PLT1M-M100
Cable Tie, 3.9"L (99mm), Weat Miniature, PLT1M-M100
Cable Tie, 3.9"L (99mm), Weat Miniature,

Cable Tie, 3.9"L (99mm), Weat Miniature,

Buy Now
Cable Ties and Zip Ties - 298-13829-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13829-ND
Cable Ties and Zip Ties 298-13829-ND
"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.87"" (22.10mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties - 767266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
767266
Cable Ties 767266
Panduit PLT1M-M100 Cable Tie

Panduit PLT1M-M100 Cable Tie

Supplier's Site
Cable Tie, Uv Black, 99Mm, Pk1000; Cable Tie Material Panduit - 51R7065 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Uv Black, 99Mm, Pk1000; Cable Tie Material Panduit
51R7065
Cable Tie, Uv Black, 99Mm, Pk1000; Cable Tie Material Panduit 51R7065
CABLE TIE, UV BLACK, 99MM, PK1000; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Black; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:11lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, UV BLACK, 99MM, PK1000; Cable Tie Material:PP (Polypropylene); Cable Tie Colour:Black; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:11lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number PLT1M-M100 298-13829-ND 767266 51R7065
Product Name Cable Tie, 3.9"L (99mm), Weat Miniature, Cable Ties and Zip Ties Cable Ties Cable Tie, Uv Black, 99Mm, Pk1000; Cable Tie Material Panduit
Material Polypropylene (PP) Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details