Panduit Corp. Cable Ties and Zip Ties PLT1.5I-C10

Description
"Standard, Locking White 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking White 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13751-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13751-ND
Cable Ties and Zip Ties 298-13751-ND
"Standard, Locking White 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

"Standard, Locking White 1.38"" (35.00mm) 0.142"" (3.61mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 66H2742 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2742
Cable Ties; Cable Tie Material Panduit 66H2742
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13751-ND 66H2742
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-234 - TE Connectivity
Specs
Material Stainless Steel
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details