TE Connectivity Cable Ties EN3742-234

Description
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 250 MM  [9.84 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 100 Tensile Strength (NEWT) : 444.8
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 250 MM  [9.84 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 100 Tensile Strength (NEWT) : 444.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - EN3742-234 - TE Connectivity
Berwyn, PA, United States
Cable Ties
EN3742-234
Cable Ties EN3742-234
Body Features Primary Product Color : Black Primary Product Material : Stainless Steel Dimensions Product Length : 250 MM  [9.84 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 4.6 MM  [.18 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 100 Tensile Strength (NEWT) : 444.8

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 250 MM  [9.84 INCH ]
  • Product Thickness : .25 MM  [.009 INCH ]
  • Product Width : 4.6 MM  [.18 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Ball Lock
  • Tensile Strength (LBF) : 100
  • Tensile Strength (NEWT) : 444.8
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number EN3742-234
Product Name Cable Ties
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160967-2 - TE Connectivity
Specs
Length 3.86 inch (98 mm)
View Details
2 suppliers
Cable Ties - EN3742-211 - TE Connectivity
Specs
Material Stainless Steel
Length 5 inch (127 mm)
View Details
Cable Ties - EN3742-255 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details