Panduit Corp. Cable Supports and Fasteners PC087-H25D-C0

Description
"Cable Clamp, P-Type Black Push In 0.870"" (22.10mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Push In 0.870"" (22.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-1303-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-1303-ND
Cable Supports and Fasteners 298-1303-ND
"Cable Clamp, P-Type Black Push In 0.870"" (22.10mm)"

"Cable Clamp, P-Type Black Push In 0.870"" (22.10mm)"

Buy Now Datasheet
Cable Clamp, Pa 6.6, 22.1Mm, Black; Cable Clamp / Clip Type Panduit - 58AC3580 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pa 6.6, 22.1Mm, Black; Cable Clamp / Clip Type Panduit
58AC3580
Cable Clamp, Pa 6.6, 22.1Mm, Black; Cable Clamp / Clip Type Panduit 58AC3580
CABLE CLAMP, PA 6.6, 22.1MM, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:22.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes

CABLE CLAMP, PA 6.6, 22.1MM, BLACK; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:22.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-1303-ND 58AC3580
Product Name Cable Supports and Fasteners Cable Clamp, Pa 6.6, 22.1Mm, Black; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 233578 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.335 inch (8.5 mm)
Material Pe
View Details