RS Components, Ltd. P-Clips 2268996

Description
RS PRO W1 Steel P-Clip, 5mm
Request a Quote
Description
RS PRO W1 Steel P-Clip, 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2268996 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2268996
P-Clips 2268996
RS PRO W1 Steel P-Clip, 5mm

RS PRO W1 Steel P-Clip, 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2268996
Product Name P-Clips
Diameter 0.496 inch (12.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details
P-Clips - 2269014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 1720844 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.438 inch (11.12 mm)
Material Steel; Rubber, Steel
View Details
Cable Clips & Clamps - 233516 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.138 inch (3.5 mm)
Material Pe
View Details