Panduit Corp. Cable Ties and Zip Ties MLTFC6H-LP316

Description
"Standard, Locking Black 6.00"" (152.40mm) 0.310"" (7.87mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 6.00"" (152.40mm) 0.310"" (7.87mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-16897-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-16897-ND
Cable Ties and Zip Ties 298-16897-ND
"Standard, Locking Black 6.00"" (152.40mm) 0.310"" (7.87mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 6.00"" (152.40mm) 0.310"" (7.87mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Ties - 301853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301853
Cable Ties 301853
Panduit MLTFC6H-LP316

Panduit MLTFC6H-LP316

Supplier's Site
Cable Tie, 521Mm, Stainless Steel, Blk; Cable Tie Material Panduit - 49AC4071 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 521Mm, Stainless Steel, Blk; Cable Tie Material Panduit
49AC4071
Cable Tie, 521Mm, Stainless Steel, Blk; Cable Tie Material Panduit 49AC4071
CABLE TIE, 521MM, STAINLESS STEEL, BLK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:521mm; Cable Tie Width:8.1mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 521MM, STAINLESS STEEL, BLK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:521mm; Cable Tie Width:8.1mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-16897-ND 301853 49AC4071
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 521Mm, Stainless Steel, Blk; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel; 316 Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-248 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details