Panduit Corp. Cable Ties and Zip Ties MLT2S-CP316

Description
"Standard, Locking Silver 2.00"" (50.80mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 2.00"" (50.80mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10124-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10124-ND
Cable Ties and Zip Ties 298-10124-ND
"Standard, Locking Silver 2.00"" (50.80mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 2.00"" (50.80mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Ties - 301890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301890
Cable Ties 301890
Panduit MLT2S-CP316 Cable Tie Assemblies

Panduit MLT2S-CP316 Cable Tie Assemblies

Supplier's Site
Cable Ties and Zip Ties - MLT2S-CP316 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
MLT2S-CP316
Cable Ties and Zip Ties MLT2S-CP316
CBL TIE LOCKING SIL 200LBS 7.9"

CBL TIE LOCKING SIL 200LBS 7.9"

Supplier's Site Datasheet
Cable Tie, 201Mm, Stainless Steel, Nat; Cable Tie Material Panduit - 49AC4075 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201Mm, Stainless Steel, Nat; Cable Tie Material Panduit
49AC4075
Cable Tie, 201Mm, Stainless Steel, Nat; Cable Tie Material Panduit 49AC4075
CABLE TIE, 201MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 201MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
Pan-Steel Cable Tie; Cable Tie Material Panduit - 88F2526 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Steel Cable Tie; Cable Tie Material Panduit
88F2526
Pan-Steel Cable Tie; Cable Tie Material Panduit 88F2526
PAN-STEEL CABLE TIE; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Colour:Natural RoHS Compliant: Yes

PAN-STEEL CABLE TIE; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-10124-ND 301890 MLT2S-CP316 49AC4075
Product Name Cable Ties and Zip Ties Cable Ties Cable Ties and Zip Ties Cable Tie, 201Mm, Stainless Steel, Nat; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel; 316 Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details