Panduit Corp. MLT Tie, 304 SS, Standard, 10.2" (259mm) MLT2.7S-CP

Description
MLT Tie, 304 SS, Standard, 10.2" (259mm)
Request a Quote Datasheet
Description
MLT Tie, 304 SS, Standard, 10.2" (259mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLT Tie, 304 SS, Standard, 10.2
Wilmington, MA, United States
MLT Tie, 304 SS, Standard, 10.2" (259mm)
MLT2.7S-CP
MLT Tie, 304 SS, Standard, 10.2" (259mm) MLT2.7S-CP
MLT Tie, 304 SS, Standard, 10.2" (259mm)

MLT Tie, 304 SS, Standard, 10.2" (259mm)

Buy Now
Cable Ties and Zip Ties - 298-10136-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10136-ND
Cable Ties and Zip Ties 298-10136-ND
"Standard, Locking Silver 2.70"" (68.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 2.70"" (68.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, Steel, 259Mm, Pk100; Cable Tie Material Panduit - 24M4903 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 259Mm, Pk100; Cable Tie Material Panduit
24M4903
Cable Tie, Steel, 259Mm, Pk100; Cable Tie Material Panduit 24M4903
CABLE TIE, STEEL, 259MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:259mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:69mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, STEEL, 259MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:259mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:69mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; Cable Tie Material Panduit - 50B6554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Panduit
50B6554
Cable Tie; Cable Tie Material Panduit 50B6554
CABLE TIE; Cable Tie Material:Stainless Steel; Cable Tie Length:259mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:69mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel RoHS Compliant: Yes

CABLE TIE; Cable Tie Material:Stainless Steel; Cable Tie Length:259mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:69mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number MLT2.7S-CP 298-10136-ND 24M4903
Product Name MLT Tie, 304 SS, Standard, 10.2" (259mm) Cable Ties and Zip Ties Cable Tie, Steel, 259Mm, Pk100; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details