CONN TERM RECT TONG 2 AWG #5/16
TERMINAL, COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
Terminals Copper Comp Lug 1H #2 AWG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14771-ND | 52AH0833 | LCB2-56-Q |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M8, 2Awg; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |