"Cable Support, J-Hook Black Wall Mount, Fastener 0.750"" (19.05mm)"
CABLE CLAMP, PA66, 45.72MM X 29.52MM; Cable Clamp / Clip Type:J Hook Cable Support; Internal Diameter:19.1mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:45.72mm RoHS Compliant: NA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-10494-ND | 72K8732 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Pa66, 45.72Mm X 29.52Mm; Cable Clamp / Clip Type Panduit |