CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:185.4mm; External Width:85.9mm RoHS Compliant: Yes
CABLE CLAMP, NYLON 6.6, GREY, PK50; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:85.9mm; RoHS Compliant: Yes
Latching Flat Cable Mounts
NULL
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Wire and Cable Clips | Cable Clamps |
| Product Number | 89F4458 | 70044448 |
| Product Name | Cable Fastener; Cable Clamp / Clip Type Panduit | ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 3.23IN CABLE |