Panduit Corp. Cable Supports and Fasteners FCM2-A-T14

Description
"Cable Clip, Flat Gray Adhesive 2.050"" (52.07mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Gray Adhesive 2.050"" (52.07mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14494-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14494-ND
Cable Supports and Fasteners 298-14494-ND
"Cable Clip, Flat Gray Adhesive 2.050"" (52.07mm)"

"Cable Clip, Flat Gray Adhesive 2.050"" (52.07mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 89F1916 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
89F1916
Cable Fastener; Cable Clamp / Clip Type Panduit 89F1916
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:128.5mm; External Width:56.4mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:128.5mm; External Width:56.4mm RoHS Compliant: Yes

Supplier's Site
ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 2.05IN CABLE - 70044447 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 2.05IN CABLE
70044447
ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 2.05IN CABLE 70044447
Latching Flat Cable Mounts NULL

Latching Flat Cable Mounts
NULL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire and Cable Clips Wire and Cable Clips Cable Clamps
Product Number 298-14494-ND 89F1916 70044447
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 2.05IN CABLE
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
3 suppliers