Panduit Corp. Cable Supports and Fasteners FCC-A-D8

Description
Cable Clip, Flat C-Type Gray Adhesive
Request a Quote Datasheet
Description
Cable Clip, Flat C-Type Gray Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14492-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14492-ND
Cable Supports and Fasteners 298-14492-ND
Cable Clip, Flat C-Type Gray Adhesive

Cable Clip, Flat C-Type Gray Adhesive

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 89F1914 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
89F1914
Cable Fastener; Cable Clamp / Clip Type Panduit 89F1914
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External Width:27.7mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External Width:27.7mm RoHS Compliant: Yes

Supplier's Site
CABLE MOUNT, FLAT - 70044443 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE MOUNT, FLAT
70044443
CABLE MOUNT, FLAT 70044443
Flat Cable Clips NULL

Flat Cable Clips
NULL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire and Cable Clips Wire and Cable Clips Cable Clamps
Product Number 298-14492-ND 89F1914 70044443
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit CABLE MOUNT, FLAT
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details