RS Components, Ltd. Cable Clips & Clamps 7884842P

Description
HARWIN S8131-46R Cable Clip
Request a Quote
Description
HARWIN S8131-46R Cable Clip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Clips & Clamps - 7884842P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
7884842P
Cable Clips & Clamps 7884842P
HARWIN S8131-46R Cable Clip

HARWIN S8131-46R Cable Clip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 7884842P
Product Name Cable Clips & Clamps
Diameter 0.315 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 404443 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Adjustable clamp
Diameter 1.024 inch (26 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1720823 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.252 inch (6.4 mm)
Material Aluminum; Aluminium
View Details
Cable Clips & Clamps - 7884830 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.197 inch (5 mm)
Material Copper
View Details
Cable Clips & Clamps - 268009 - RS Components, Ltd.
Specs
Diameter 0.228 inch (5.8 mm)
Material Polyamide 66
View Details