Panduit Corp. Cable Supports and Fasteners CCS25-S8-C0

Description
"Cable Clip, P-Type Black Fastener 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clip, P-Type Black Fastener 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14269-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14269-ND
Cable Supports and Fasteners 298-14269-ND
"Cable Clip, P-Type Black Fastener 0.250"" (6.35mm)"

"Cable Clip, P-Type Black Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
CABLE CLAMP, 1/4 INCH, black - 70044779 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE CLAMP, 1/4 INCH, black
70044779
CABLE CLAMP, 1/4 INCH, black 70044779
CABLE CLAMP, 1/4 INCH, black

CABLE CLAMP, 1/4 INCH, black

Supplier's Site
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit - 96K7875 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
96K7875
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit 96K7875
P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.3mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm; RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.3mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:9.4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 298-14269-ND 70044779 96K7875
Product Name Cable Supports and Fasteners CABLE CLAMP, 1/4 INCH, black P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Insulated Half Cable Clamp - 8164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 1792893 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material PVC; Pvc
View Details