Panduit Corp. Cable Supports and Fasteners CCH69-S10-C

Description
"Cable Clamp, P-Type Natural Fastener 0.690"" (17.53mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.690"" (17.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14256-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14256-ND
Cable Supports and Fasteners 298-14256-ND
"Cable Clamp, P-Type Natural Fastener 0.690"" (17.53mm)"

"Cable Clamp, P-Type Natural Fastener 0.690"" (17.53mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 97B0457 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
97B0457
Cable Fastener; Cable Clamp / Clip Type Panduit 97B0457
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:17.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14256-ND 97B0457
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Cable Clips & Clamps - 612899 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.780 inch (19.8 mm)
Material Pe
View Details