Panduit Corp. Board Supports CBP75-C

Description
"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 298-1132-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
298-1132-ND
Board Supports 298-1132-ND
"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Computers, Hardware; Standoff Material Panduit - 84F1403 - Newark, An Avnet Company
Chicago, IL, United States
Computers, Hardware; Standoff Material Panduit
84F1403
Computers, Hardware; Standoff Material Panduit 84F1403
COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Overall Length:-; External Width:-; Product Range:- RoHS Compliant: Yes

COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Overall Length:-; External Width:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 298-1132-ND 84F1403
Product Name Board Supports Computers, Hardware; Standoff Material Panduit
Type & Shape PCB Support (No Hole / Solid Post) Standoff; Male / Male Standoff (Double Ended); Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1017324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details