Panduit Corp. Cable Ties and Zip Ties BT4I-C0

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1084-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1084-ND
Cable Ties and Zip Ties 298-1084-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties - 2740064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740064
Cable Ties 2740064
Panduit BT4I-C0 Cable Tie

Panduit BT4I-C0 Cable Tie

Supplier's Site
PNDT Cable Ties - BT4I-C0 - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
BT4I-C0
PNDT Cable Ties BT4I-C0
Dome-Top BT4I-C0 Barb Tie, Black, UV PA

Dome-Top BT4I-C0 Barb Tie, Black, UV PA

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 65H8752 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
65H8752
Cable Ties; Cable Tie Material Panduit 65H8752
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1084-ND 2740064 BT4I-C0 65H8752
Product Name Cable Ties and Zip Ties Cable Ties PNDT Cable Ties Cable Ties; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details