Panduit Corp. Cable Ties and Zip Ties BT2S-M4Y

Description
"Standard, Locking Yellow 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Yellow 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20799-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20799-ND
Cable Ties and Zip Ties 298-20799-ND
"Standard, Locking Yellow 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Yellow 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 2740041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740041
Cable Ties 2740041
Panduit BT2S-M4Y Cable Tie

Panduit BT2S-M4Y Cable Tie

Supplier's Site
Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit - 52K2948 - Newark, An Avnet Company
Chicago, IL, United States
Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit
52K2948
Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit 52K2948
DOME-TOP BARB-TY CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

DOME-TOP BARB-TY CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-20799-ND 2740041 52K2948
Product Name Cable Ties and Zip Ties Cable Ties Dome-Top Barb-Ty Cable Ties; Cable Tie Material Panduit
Color Yellow Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details