Panduit Corp. Cable Ties and Zip Ties BC4LH-S25-L

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13509-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13509-ND
Cable Ties and Zip Ties 298-13509-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 15.5IN - 70043711 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 15.5IN
70043711
CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 15.5IN 70043711
Dome-Top® Barb Ty Clamp Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Light-Heavy Cross Section Used to secure a bundle of wires to another surface such as a control panel, wall or ceiling The design allows for bundling before or after screwing clamp in place Available in Miniature, Intermediate, Standard and Light-Heavy cross section Bundle diameters up to 4.00" (102mm)

Dome-Top® Barb Ty Clamp Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Light-Heavy Cross Section

  • Used to secure a bundle of wires to another surface such as a control panel, wall or ceiling
  • The design allows for bundling before or after screwing clamp in place
  • Available in Miniature, Intermediate, Standard and Light-Heavy cross section
  • Bundle diameters up to 4.00" (102mm)
Supplier's Site
Cable Ties; Cable Tie Material Panduit - 65H8643 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
65H8643
Cable Ties; Cable Tie Material Panduit 65H8643
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:394mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:394mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13509-ND 70043711 65H8643
Product Name Cable Ties and Zip Ties CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 15.5IN Cable Ties; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-269 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details