Panduit Corp. Cable Ties BC2S-S10-D0

Description
Panduit BC2S-S10-D0 Cable Tie
Request a Quote Datasheet
Description
Panduit BC2S-S10-D0 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2739992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2739992
Cable Ties 2739992
Panduit BC2S-S10-D0 Cable Tie

Panduit BC2S-S10-D0 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-13506-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13506-ND
Cable Ties and Zip Ties 298-13506-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Clamp Tie, Metal Barb, 8.5
Wilmington, MA, United States
Clamp Tie, Metal Barb, 8.5"L (216mm), St
BC2S-S10-D0
Clamp Tie, Metal Barb, 8.5"L (216mm), St BC2S-S10-D0
Clamp Tie, Metal Barb, 8.5"L (216mm), St

Clamp Tie, Metal Barb, 8.5"L (216mm), St

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Clamps
Product Number 2739992 298-13506-ND BC2S-S10-D0
Product Name Cable Ties Cable Ties and Zip Ties Clamp Tie, Metal Barb, 8.5"L (216mm), St
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details