Material Steel
Finish Nickel
Weight of Item (g) 793
Length or Depth of Item when closed (mm) 340
Length or Depth of Item when closed (in) 13.4375
Height of Item (mm) 24.5
Height of Item (in) 1
Width of Item (mm) 89
Width of Item (in) 3.5625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw/machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Steel
Finish Nickel
Weight of Item (g) 793
Length or Depth of Item when closed (mm) 340
Length or Depth of Item when closed (in) 13.4375
Height of Item (mm) 24.5
Height of Item (in) 1
Width of Item (mm) 89
Width of Item (in) 3.5625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw/machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WSD-280 is a cable grommet with dust protection designed for use in industrial enclosures, accommodating up to eight cables each up to 20 mm in diameter. It features a pile fabric and NBR rubber gasket for improved sealing and a removable guide plate for cable access. The unit measures 340 mm in length, 320 mm in width, and 285 mm in depth, with a weight of 793 g. It is rated IP5X for dust ingress protection. The base plate and pressure plate are made of steel with a nickel finish, while the joint is polyacetal and the gasket combines NBR rubber and pile fabric. Installation requires no tools and is compatible with optional WSD-B and WSM-10 brackets.
Datasheet Summary Powered by GS/AI
The WSD-280 is a cable grommet with dust protection designed for use in industrial enclosures, accommodating up to eight cables each up to 20 mm in diameter. It features a pile fabric and NBR rubber gasket for improved sealing and a removable guide plate for cable access. The unit measures 340 mm in length, 320 mm in width, and 285 mm in depth, with a weight of 793 g. It is rated IP5X for dust ingress protection. The base plate and pressure plate are made of steel with a nickel finish, while the joint is polyacetal and the gasket combines NBR rubber and pile fabric. Installation requires no tools and is compatible with optional WSD-B and WSM-10 brackets.
Material Steel
Finish Nickel
Weight of Item (g) 793
Length or Depth of Item when closed (mm) 340
Length or Depth of Item when closed (in) 13.4375
Height of Item (mm) 24.5
Height of Item (in) 1
Width of Item (mm) 89
Width of Item (in) 3.5625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw/machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Material Steel
Finish Nickel
Weight of Item (g) 793
Length or Depth of Item when closed (mm) 340
Length or Depth of Item when closed (in) 13.4375
Height of Item (mm) 24.5
Height of Item (in) 1
Width of Item (mm) 89
Width of Item (in) 3.5625
All-Stainless Steel N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm self tapping screw/machine screw