Panduit Corp. Cable Ties and Zip Ties BC1M-S4-M

Description
"Standard, Locking Natural 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-12137-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12137-ND
Cable Ties and Zip Ties 298-12137-ND
"Standard, Locking Natural 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 65H8634 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
65H8634
Cable Ties; Cable Tie Material Panduit 65H8634
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:117mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:117mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 4.6IN - 70043703 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 4.6IN
70043703
CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 4.6IN 70043703
Dome-Top® Barb Ty Clamp Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Miniature Cross Section Used to secure a bundle of wires to another surface such as a control panel, wall or ceiling The design allows for bundling before or after screwing clamp in place Available in Miniature, Intermediate, Standard and Light-Heavy cross section Bundle diameters up to 4.00" (102mm)

Dome-Top® Barb Ty Clamp Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Miniature Cross Section

  • Used to secure a bundle of wires to another surface such as a control panel, wall or ceiling
  • The design allows for bundling before or after screwing clamp in place
  • Available in Miniature, Intermediate, Standard and Light-Heavy cross section
  • Bundle diameters up to 4.00" (102mm)
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-12137-ND 65H8634 70043703
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 4.6IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details