Adj. Rel. Clamp, Adh., .69" (17.5mm) Bun
"Cable Clip, Wire Saddle Gray Adhesive 0.190"" ~ 0.680"" (4.83mm ~ 17.27mm)"
CABLE FASTENER; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:71.3mm; Cable Clamp / Clip Material:PP (Polypropylene); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External Width:25.4mm RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | ARC.68-A-C14 | 298-10394-ND | 76F869 |
| Product Name | Adj. Rel. Clamp, Adh., .69" (17.5mm) Bun | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Panduit |
| Type | Wire Saddle |