Panduit Corp. Cable Supports and Fasteners ACC38-AT-M0

Description
"Cable Clip, C-Type - Paired Strip Black Adhesive 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type - Paired Strip Black Adhesive 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-20748-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-20748-ND
Cable Supports and Fasteners 298-20748-ND
"Cable Clip, C-Type - Paired Strip Black Adhesive 0.380"" (9.65mm)"

"Cable Clip, C-Type - Paired Strip Black Adhesive 0.380"" (9.65mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, 9.6Mm, Black; Cable Clamp / Clip Type Panduit - 61AC6247 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, 9.6Mm, Black; Cable Clamp / Clip Type Panduit
61AC6247
Cable Clamp, Nylon 6.6, 9.6Mm, Black; Cable Clamp / Clip Type Panduit 61AC6247
CABLE CLAMP, NYLON 6.6, 9.6MM, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.4mm; RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, 9.6MM, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.4mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-20748-ND 61AC6247
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, 9.6Mm, Black; Cable Clamp / Clip Type Panduit
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2269002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Steel; Steel
View Details
Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details