Panduit Corp. Cable Supports and Fasteners A2C12-A-C8

Description
"Cable Clip, U-Type Gray Adhesive 0.120"" (3.05mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Gray Adhesive 0.120"" (3.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-12072-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-12072-ND
Cable Supports and Fasteners 298-12072-ND
"Cable Clip, U-Type Gray Adhesive 0.120"" (3.05mm)"

"Cable Clip, U-Type Gray Adhesive 0.120"" (3.05mm)"

Buy Now Datasheet
Clip, Dual Pad, Adhesive, Pk100; Cable Clamp / Clip Type Panduit - 96K6654 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Dual Pad, Adhesive, Pk100; Cable Clamp / Clip Type Panduit
96K6654
Clip, Dual Pad, Adhesive, Pk100; Cable Clamp / Clip Type Panduit 96K6654
CLIP, DUAL PAD, ADHESIVE, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:33mm; External RoHS Compliant: Yes

CLIP, DUAL PAD, ADHESIVE, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:33mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-12072-ND 96K6654
Product Name Cable Supports and Fasteners Clip, Dual Pad, Adhesive, Pk100; Cable Clamp / Clip Type Panduit
Material PVC; Polyvinyl Chloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details