Jergens, Inc. 130mm Vise Jaw Sets 5CV13041-INSJ

Description
Insert Jaw Sets for 130mm Self-Centering Vise: -INSJ Material: Thru Hardened Alloy Steel Includes serrated inserts Alternate insert styles available (see Related Products) Set includes (2) jaws Soft Jaw Sets for 130mm Self-Centering Vise: -ASJ Material & Finish: High Strength Aluminum, Blue Anodized -SSJ Material & Finish: Low Carbon Steel, Black Oxide Set includes (2) jaws Step Jaw Sets for 130mm Self-Centering Vise: -HSJ Material & Finish: Thru Hardened Alloy Steel, Black Oxide Set includes (2) jaws Note: Moveable jaw sets available wth gibs for tighter tolerances within rails. Add "SC" to base part number. Example: "49421SC"
Request a Quote Datasheet
Description
Insert Jaw Sets for 130mm Self-Centering Vise: -INSJ Material: Thru Hardened Alloy Steel Includes serrated inserts Alternate insert styles available (see Related Products) Set includes (2) jaws Soft Jaw Sets for 130mm Self-Centering Vise: -ASJ Material & Finish: High Strength Aluminum, Blue Anodized -SSJ Material & Finish: Low Carbon Steel, Black Oxide Set includes (2) jaws Step Jaw Sets for 130mm Self-Centering Vise: -HSJ Material & Finish: Thru Hardened Alloy Steel, Black Oxide Set includes (2) jaws Note: Moveable jaw sets available wth gibs for tighter tolerances within rails. Add "SC" to base part number. Example: "49421SC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130mm Vise Jaw Sets - 5CV13041-INSJ - Jergens, Inc.
Cleveland, OH, United States
130mm Vise Jaw Sets
5CV13041-INSJ
130mm Vise Jaw Sets 5CV13041-INSJ
Insert Jaw Sets for 130mm Self-Centering Vise: -INSJ Material: Thru Hardened Alloy Steel Includes serrated inserts Alternate insert styles available (see Related Products) Set includes (2) jaws Soft Jaw Sets for 130mm Self-Centering Vise: -ASJ Material & Finish: High Strength Aluminum, Blue Anodized -SSJ Material & Finish: Low Carbon Steel, Black Oxide Set includes (2) jaws Step Jaw Sets for 130mm Self-Centering Vise: -HSJ Material & Finish: Thru Hardened Alloy Steel, Black Oxide Set includes (2) jaws Note: Moveable jaw sets available wth gibs for tighter tolerances within rails. Add "SC" to base part number. Example: "49421SC"

Insert Jaw Sets for 130mm Self-Centering Vise:

  • -INSJ Material: Thru Hardened Alloy Steel
  • Includes serrated inserts
  • Alternate insert styles available (see Related Products)
  • Set includes (2) jaws

Soft Jaw Sets for 130mm Self-Centering Vise:

  • -ASJ Material & Finish: High Strength Aluminum, Blue Anodized
  • -SSJ Material & Finish: Low Carbon Steel, Black Oxide
  • Set includes (2) jaws

Step Jaw Sets for 130mm Self-Centering Vise:

  • -HSJ Material & Finish: Thru Hardened Alloy Steel, Black Oxide
  • Set includes (2) jaws

Note:

  • Moveable jaw sets available wth gibs for tighter tolerances within rails. Add "SC" to base part number. Example: "49421SC"
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 5CV13041-INSJ
Product Name 130mm Vise Jaw Sets
Specialty Jaws Soft Material Jaws
Unlock Full Specs
to access all available technical data

Similar Products

Narrow 4
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 68 lbs (30.84 kg)
View Details
Ball Lock® 100mm Self-Centering Vises - 69405SC - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 37.48 lbs (17 kg)
View Details
4
Specs
Specialty Jaws Soft Material Jaws
Weight 31 lbs (14.06 kg)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701060 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 44.3 lbs (20.09 kg)
View Details