RS Components, Ltd. Vices 7719307

Description
Drill Press Vice 125 mm
Request a Quote
Description
Drill Press Vice 125 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 7719307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
7719307
Vices 7719307
Drill Press Vice 125 mm

Drill Press Vice 125 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 7719307
Product Name Vices
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 105192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 3.7 inch (94 mm)
View Details
Vices - 2325721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Opening 5.91 inch (150 mm)
Jaw Width 0.5906 inch (15 mm)
Throat Depth 2.2 inch (56 mm)
View Details
Vices - 8296158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Bolts, clamp
Jaw Opening 1.77 inch (45 mm)
View Details
Vices - 4637303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Jaw Opening 3.15 inch (80 mm)
Jaw Width 3.94 inch (100 mm)
View Details