Te-Co, Inc. 4'' Basic AccuSnap® Parallel Kit APS4000

Description
AccuSnap® Parallels are to be used in conjunction with AccuSnap® Master Jaws Parallels "snap" into position quickly and easily Parallels are ejected from the Master Jaws via a kick out pawl assembly Can be used in conjunction with AccuSnap® Modular Workstops Holder racks available for 4" and 6"
Description
AccuSnap® Parallels are to be used in conjunction with AccuSnap® Master Jaws Parallels "snap" into position quickly and easily Parallels are ejected from the Master Jaws via a kick out pawl assembly Can be used in conjunction with AccuSnap® Modular Workstops Holder racks available for 4" and 6"

Suppliers

Company
Product
Description
Supplier Links
4'' Basic AccuSnap® Parallel Kit - APS4000 - Te-Co, Inc.
Union, OH, USA
4'' Basic AccuSnap® Parallel Kit
APS4000
4'' Basic AccuSnap® Parallel Kit APS4000
AccuSnap® Parallels are to be used in conjunction with AccuSnap® Master Jaws Parallels "snap" into position quickly and easily Parallels are ejected from the Master Jaws via a kick out pawl assembly Can be used in conjunction with AccuSnap® Modular Workstops Holder racks available for 4" and 6"
  • AccuSnap® Parallels are to be used in conjunction with AccuSnap® Master Jaws
  • Parallels "snap" into position quickly and easily
  • Parallels are ejected from the Master Jaws via a kick out pawl assembly
  • Can be used in conjunction with AccuSnap® Modular Workstops
  • Holder racks available for 4" and 6"
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number APS4000
Product Name 4'' Basic AccuSnap® Parallel Kit
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® 150 mm Self-Centering Vises - 69406SC - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 66.15 lbs (30 kg)
View Details
Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 0.5906 to 0.8268 inch (15 to 21 mm)
Weight 0.0485 to 0.1213 lbs (0.0220 to 0.0550 kg)
View Details
Vices - 104997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Vise Mounting Fixed Base; Bolts
Jaw Opening 2.83 inch (72 mm)
View Details
8'' ReLock® 8-Station Vise with Hard Jaws - RWS8008HJ - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 8 inch (203 mm)
View Details