Te-Co, Inc. 4'' ReLock® 2-Station Vise RWS4002

Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set
Description
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set

Suppliers

Company
Product
Description
Supplier Links
4'' ReLock® 2-Station Vise - RWS4002 - Te-Co, Inc.
Union, OH, USA
4'' ReLock® 2-Station Vise
RWS4002
4'' ReLock® 2-Station Vise RWS4002
Product Information Body manufactured from 80,000 PSI ductile cast iron Ways are flame hardened to 40 R/C maximum Includes handle and tool kit (pry wrench and hex wrenches) Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set

Product Information

  • Body manufactured from 80,000 PSI ductile cast iron
  • Ways are flame hardened to 40 R/C maximum
  • Includes handle and tool kit (pry wrench and hex wrenches)
  • Package includes Double Station Vise, 2 Carrier Jaws and a 3-piece Standard Hard Jaw Set

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number RWS4002
Product Name 4'' ReLock® 2-Station Vise
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7252693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 2.76 inch (70 mm)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Jaw Opening 3.5 inch (89 mm)
Jaw Width 2.99 inch (76 mm)
View Details
Ok-vise Clamp, Single Wedge, Machinable Jaws - BK2 / DK2 / FK2 - Imao-Fixtureworks
Specs
Specialty Jaws Machineable Jaws
Material Steel
Jaw Width 1.14 to 2.2 inch (29 to 56 mm)
View Details
6'' Basic AccuSnap® Parallel Kit - APS6000 - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 6 inch (152 mm)
View Details