RS Components, Ltd. Vices 7719287

Description
Forged Parallel Bench Vice 150mm
Request a Quote
Description
Forged Parallel Bench Vice 150mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vices - 7719287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vices
7719287
Vices 7719287
Forged Parallel Bench Vice 150mm

Forged Parallel Bench Vice 150mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vises
Product Number 7719287
Product Name Vices
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vices - 7719300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Drill vice
Vise Mounting Fixed Base; Screw
Jaw Opening 8.66 inch (220 mm)
View Details
Vices - 4637303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Milling vice
Jaw Opening 3.15 inch (80 mm)
Jaw Width 3.94 inch (100 mm)
View Details
Vices - 8348215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Pcb vice
Vise Mounting Integrated Clamp; Clamp
Jaw Width 1.97 inch (50 mm)
View Details
Vices - 7719297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Fixed Base; Screw
Jaw Opening 7.48 inch (190 mm)
View Details