Te-Co, Inc. 8'' Basic AccuSnap® Parallel Kit APS8000

Description
AccuSnap® Parallels are to be used in conjunction with AccuSnap® Master Jaws Parallels "snap" into position quickly and easily Parallels are ejected from the Master Jaws via a kick out pawl assembly Can be used in conjunction with AccuSnap® Modular Workstops Holder racks available for 4" and 6"
Description
AccuSnap® Parallels are to be used in conjunction with AccuSnap® Master Jaws Parallels "snap" into position quickly and easily Parallels are ejected from the Master Jaws via a kick out pawl assembly Can be used in conjunction with AccuSnap® Modular Workstops Holder racks available for 4" and 6"

Suppliers

Company
Product
Description
Supplier Links
8'' Basic AccuSnap® Parallel Kit - APS8000 - Te-Co, Inc.
Union, OH, USA
8'' Basic AccuSnap® Parallel Kit
APS8000
8'' Basic AccuSnap® Parallel Kit APS8000
AccuSnap® Parallels are to be used in conjunction with AccuSnap® Master Jaws Parallels "snap" into position quickly and easily Parallels are ejected from the Master Jaws via a kick out pawl assembly Can be used in conjunction with AccuSnap® Modular Workstops Holder racks available for 4" and 6"
  • AccuSnap® Parallels are to be used in conjunction with AccuSnap® Master Jaws
  • Parallels "snap" into position quickly and easily
  • Parallels are ejected from the Master Jaws via a kick out pawl assembly
  • Can be used in conjunction with AccuSnap® Modular Workstops
  • Holder racks available for 4" and 6"
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Vises
Product Number APS8000
Product Name 8'' Basic AccuSnap® Parallel Kit
Vise Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Single Wedge, Machinable Jaws - BK2 / DK2 / FK2 - Imao-Fixtureworks
Specs
Specialty Jaws Machineable Jaws
Material Steel
Jaw Width 1.14 to 2.2 inch (29 to 56 mm)
View Details
Vices - 126747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Jaw Width 4.25 inch (108 mm)
Throat Depth 4.25 inch (108 mm)
View Details
130mm Pneumatic Self-Centering Vise Kits - 701063 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 44.3 lbs (20.09 kg)
View Details
4'' ReLock® 8-Station Vise with Hard Jaws - RWS4008HJ - Te-Co, Inc.
Specs
Vise Actuation Manual
Jaw Opening 4 inch (102 mm)
View Details