Panasonic Audio Products - Microphones WM-54BT

Description
MIC COND ANLG OMNI -44DB 0.382D
Description
MIC COND ANLG OMNI -44DB 0.382D

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
WM-54BT
Audio Products - Microphones WM-54BT
MIC COND ANLG OMNI -44DB 0.382D

MIC COND ANLG OMNI -44DB 0.382D

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones
Product Number WM-54BT
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers