Challenge Electronics Omnidirectional Microphones CE-OB4527CP

Description
The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.
Datasheet
Description
The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Microphones - CE-OB4527CP - Challenge Electronics
Deer Park, NY, USA
Omnidirectional Microphones
CE-OB4527CP
Omnidirectional Microphones CE-OB4527CP
The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.

The CEM-OB6018JAD44343MR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1.0min. - 10max.). Internal capacitance is 33 + 10 pDF. Termination is Solder Points.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number CE-OB4527CP
Product Name Omnidirectional Microphones
Directivity Omnidirectional
Frequency Response 50 to 16000 Hz
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.1063 inch (2.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details