Panasonic Resonators - MN3004 MN3004

Description
Manufacturer: Panasonic Win Source Part Number: 1225710-MN3004 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1225710-MN3004 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - MN3004 - 1225710-MN3004 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - MN3004
1225710-MN3004
Resonators - MN3004 1225710-MN3004
Manufacturer: Panasonic Win Source Part Number: 1225710-MN3004 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1225710-MN3004
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1225710-MN3004
Product Name Resonators - MN3004
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-270-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
ABM3C MHz Crystal - ABM3C-10.000MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
Frequency Stability 30 ppm
View Details
6 suppliers