ECS Inc. International Surface Mount Crystals ECS-270-20-33-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-270-20-33-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-270-20-33-TR
Surface Mount Crystals ECS-270-20-33-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - XC1143CT-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1143CT-ND
Crystals XC1143CT-ND
27MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

27MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1143DKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

27MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - XC1143TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC1143TR-ND
Crystals XC1143TR-ND
27MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

27MHz ±50ppm Crystal 20pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: ECS Inc. Category: Crystals, Oscillators, Resonators- Crystals Series: ECX-32 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 27 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: ECS Inc.
Category: Crystals, Oscillators, Resonators- Crystals
Series: ECX-32
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 27 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now Datasheet
Crystal, 27Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International - 61AK1895 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International
61AK1895
Crystal, 27Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International 61AK1895
CRYSTAL, 27MHZ, 20PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 27MHZ, 20PF, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Crystals
Product Number ECS-270-20-33-TR XC1143CT-ND 61AK1895
Product Name Surface Mount Crystals Crystals Crystals, Oscillators, Resonators- Crystals Crystal, 27Mhz, 20Pf, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecs Inc International
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount
Features / Standards RoHS Lead-Free RoHS
Frequency 27 MHz 27 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1618-260-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Surface Mount Crystals - ECS-.327-6-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Surface Mount Crystals - ECS-.327-7-34QCS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Surface Mount Oscillators - ECOC-2522-13.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers