Panasonic LED Indication - Discrete - LNJ936W8CRA LNJ936W8CRA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055958-LNJ936W8CRA Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 472nm Wavelength - Peak: 465nm Height (Max): 0.25mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: ESS Type LED Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055958-LNJ936W8CRA Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 472nm Wavelength - Peak: 465nm Height (Max): 0.25mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: ESS Type LED Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ936W8CRA
1055958-LNJ936W8CRA
LED Indication - Discrete - LNJ936W8CRA 1055958-LNJ936W8CRA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055958-LNJ936W8CRA Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 472nm Wavelength - Peak: 465nm Height (Max): 0.25mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: ESS Type LED Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1055958-LNJ936W8CRA
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.9V
Millicandela Rating: 14mcd
Lens Style/Size: Rectangle with Flat Top, 1.60mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 472nm
Wavelength - Peak: 465nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: ESS Type LED
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1055958-LNJ936W8CRA
Product Name LED Indication - Discrete - LNJ936W8CRA
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1404-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details