Panasonic LED Indication - Discrete - LNJ306G5URA LNJ306G5URA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019706-LNJ306G5URA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 2.6mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-J Type LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019706-LNJ306G5URA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 2.6mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-J Type LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ306G5URA
019706-LNJ306G5URA
LED Indication - Discrete - LNJ306G5URA 019706-LNJ306G5URA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019706-LNJ306G5URA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 2.6mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-J Type LED Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 019706-LNJ306G5URA
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.03V
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 2.6mcd
Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm
Current - Test: 10mA
Wavelength - Peak: 565nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: S-J Type LED
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 019706-LNJ306G5URA
Product Name LED Indication - Discrete - LNJ306G5URA
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
High brightness chip LED with reflector - SMLZ14EGT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details