OSRAM Opto Semiconductors OSLON® SSL 150 White LED GW CSHPM1.PM

Description
OSLON SSL 150, 3000 K - 6500 K (warm, neutral and cool white), CRI min. 70, typ. 144 lm @ 5000 K, 85 °C, typ. 144 lm/W @ 5000 K, 85 °C Product Features Color: 3000 K - 6500 K (warm, neutral and cool white) Color Rendering Index: min. 70 Luminous Flux: typ. 144 lm @ 5000 K, 85 °C Luminous efficacy: typ. 144 lm/W @ 5000 K, 85 °C Viewing angle at 50 % IV: 150°
Description
OSLON SSL 150, 3000 K - 6500 K (warm, neutral and cool white), CRI min. 70, typ. 144 lm @ 5000 K, 85 °C, typ. 144 lm/W @ 5000 K, 85 °C Product Features Color: 3000 K - 6500 K (warm, neutral and cool white) Color Rendering Index: min. 70 Luminous Flux: typ. 144 lm @ 5000 K, 85 °C Luminous efficacy: typ. 144 lm/W @ 5000 K, 85 °C Viewing angle at 50 % IV: 150°

Suppliers

Company
Product
Description
Supplier Links
OSLON® SSL 150 White LED - GW CSHPM1.PM - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON® SSL 150 White LED
GW CSHPM1.PM
OSLON® SSL 150 White LED GW CSHPM1.PM
OSLON SSL 150, 3000 K - 6500 K (warm, neutral and cool white), CRI min. 70, typ. 144 lm @ 5000 K, 85 °C, typ. 144 lm/W @ 5000 K, 85 °C Product Features Color: 3000 K - 6500 K (warm, neutral and cool white) Color Rendering Index: min. 70 Luminous Flux: typ. 144 lm @ 5000 K, 85 °C Luminous efficacy: typ. 144 lm/W @ 5000 K, 85 °C Viewing angle at 50 % IV: 150°

OSLON SSL 150, 3000 K - 6500 K (warm, neutral and cool white), CRI min. 70, typ. 144 lm @ 5000 K, 85 °C, typ. 144 lm/W @ 5000 K, 85 °C

Product Features

  • Color: 3000 K - 6500 K (warm, neutral and cool white)
  • Color Rendering Index: min. 70
  • Luminous Flux: typ. 144 lm @ 5000 K, 85 °C
  • Luminous efficacy: typ. 144 lm/W @ 5000 K, 85 °C
  • Viewing angle at 50 % IV: 150°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW CSHPM1.PM
Product Name OSLON® SSL 150 White LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details