Panasonic LED Indication - Discrete LN21RPHL

Description
Red LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P300-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P300-ND
LED Indication - Discrete P300-ND
Red LED Indication - Discrete 2.2V Radial

Red LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P300-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - XZCBD79W-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details