Panasonic LED Indication - Discrete - LN1471SYTR LN1471SYTR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 103051-LN1471SYTR Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 1mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 5mA Wavelength - Peak: 590nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 103051-LN1471SYTR Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 1mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 5mA Wavelength - Peak: 590nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LN1471SYTR
103051-LN1471SYTR
LED Indication - Discrete - LN1471SYTR 103051-LN1471SYTR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 103051-LN1471SYTR Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 1mcd Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm Current - Test: 5mA Wavelength - Peak: 590nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: S-GW Type LED Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 103051-LN1471SYTR
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 1mcd
Lens Style/Size: Rectangle with Flat Top, 1.70mm x 1.25mm
Current - Test: 5mA
Wavelength - Peak: 590nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: S-GW Type LED
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED AMBER DIFFUSED S-GW SMD - 590-LN1471SYTR - Utmel Electronic Limited
Hong Kong, China
LED AMBER DIFFUSED S-GW SMD
590-LN1471SYTR
LED AMBER DIFFUSED S-GW SMD 590-LN1471SYTR
LED AMBER DIFFUSED S-GW SMD

LED AMBER DIFFUSED S-GW SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 103051-LN1471SYTR 590-LN1471SYTR
Product Name LED Indication - Discrete - LN1471SYTR LED AMBER DIFFUSED S-GW SMD
LED Type Amber Amber
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Forward Voltage 1.9 volts 1.9 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details