OSRAM Opto Semiconductors Optics - LEDs - Light Pipes - GW CSSRM1.PC-MUNQ-5H7I-1 GW CSSRM1.PC-MUNQ-5H7I-1

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061395-GW CSSRM1.PC-MUNQ-5H7I- 1 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): GW CSSRM1.PC-MUNQ-5H7I- 1Q65111A6757; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061395-GW CSSRM1.PC-MUNQ-5H7I- 1 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): GW CSSRM1.PC-MUNQ-5H7I- 1Q65111A6757; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - GW CSSRM1.PC-MUNQ-5H7I-1 - 1061395-GW CSSRM1.PC-MUNQ-5H7I-1 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - GW CSSRM1.PC-MUNQ-5H7I-1
1061395-GW CSSRM1.PC-MUNQ-5H7I-1
Optics - LEDs - Light Pipes - GW CSSRM1.PC-MUNQ-5H7I-1 1061395-GW CSSRM1.PC-MUNQ-5H7I-1
Manufacturer: OSRAM Opto Semiconductors Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061395-GW CSSRM1.PC-MUNQ-5H7I- 1 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): GW CSSRM1.PC-MUNQ-5H7I- 1Q65111A6757; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage

Manufacturer: OSRAM Opto Semiconductors Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061395-GW CSSRM1.PC-MUNQ-5H7I-1
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): GW CSSRM1.PC-MUNQ-5H7I-1Q65111A6757;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage

Buy Now
Sheung Wan, Hong Kong
High Power LEDs - White
GW CSSRM1.PC-MUNQ-5H7I-1
High Power LEDs - White GW CSSRM1.PC-MUNQ-5H7I-1
High Power LEDs - White White 5000K OSLON Square

High Power LEDs - White White 5000K OSLON Square

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1061395-GW CSSRM1.PC-MUNQ-5H7I-1 GW CSSRM1.PC-MUNQ-5H7I-1
Product Name Optics - LEDs - Light Pipes - GW CSSRM1.PC-MUNQ-5H7I-1 High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness LED - C503B-AAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details