Panasonic LED Indication - Discrete LN1371SGTRP

Description
Green LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Green LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P11510TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P11510TR-ND
LED Indication - Discrete P11510TR-ND
Green LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Green LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P11510TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Gull Wing
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ series chip LED - SML-E12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details